Aim-Tti Instruments Power Supply, 1Ch, 56V, 4A, Adjustable; Power Supply Output Type Aim-Tti Instruments QL564.

Description
POWER SUPPLY, 1CH, 56V, 4A, ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 56V, 4A, ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 56V, 4A, Adjustable; Power Supply Output Type Aim-Tti Instruments - 82T3141 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 56V, 4A, Adjustable; Power Supply Output Type Aim-Tti Instruments
82T3141
Power Supply, 1Ch, 56V, 4A, Adjustable; Power Supply Output Type Aim-Tti Instruments 82T3141
POWER SUPPLY, 1CH, 56V, 4A, ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1CH, 56V, 4A, ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82T3141
Product Name Power Supply, 1Ch, 56V, 4A, Adjustable; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details