Aim-Tti Instruments Bench Power Supplies PLH250

Description
Aim-TTi PLH250 Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PLH250 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7072863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7072863
Bench Power Supplies 7072863
Aim-TTi PLH250 Bench Power Supply

Aim-TTi PLH250 Bench Power Supply

Supplier's Site
Bench Power Supplies - 7068775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068775
Bench Power Supplies 7068775
Aim-TTi PLH250 Bench Power Supply

Aim-TTi PLH250 Bench Power Supply

Supplier's Site
Bench Power Supplies - 7068772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068772
Bench Power Supplies 7068772
Aim-TTi PLH250 Bench Power Supply

Aim-TTi PLH250 Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 250V; Power Supply Output Type Aim-Tti Instruments - 04X9979 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 250V; Power Supply Output Type Aim-Tti Instruments
04X9979
Power Supply, Bench, Adj, 1O/p, 250V; Power Supply Output Type Aim-Tti Instruments 04X9979
POWER SUPPLY, BENCH, ADJ, 1O/P, 250V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:360mA; Power Rating:94W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 250V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:360mA; Power Rating:94W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7072863 04X9979
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 250V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 250.0 volts 0.0 to 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details