Aim-Tti Instruments Bench Power Supplies PLH120

Description
Aim-TTi PLH120 Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PLH120 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7068753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068753
Bench Power Supplies 7068753
Aim-TTi PLH120 Bench Power Supply

Aim-TTi PLH120 Bench Power Supply

Supplier's Site
Bench Power Supplies - 7068750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7068750
Bench Power Supplies 7068750
Aim-TTi PLH120 Bench Power Supply

Aim-TTi PLH120 Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments - 04X9976 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments
04X9976
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments 04X9976
POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7068753 04X9976
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 120.0 volts 0.0 to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6868-ea-pul-10080-1000-4u-30000w-32087 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - ATR2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details