Aim-Tti Instruments Bench Power Supplies PL303QMT-P

Description
Aim-TTi PL303QMT-P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL303QMT-P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7889181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889181
Bench Power Supplies 7889181
Aim-TTi PL303QMT-P Bench Power Supply

Aim-TTi PL303QMT-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 7904750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7904750
Bench Power Supplies 7904750
Aim-TTi PL303QMT-P Bench Power Supply

Aim-TTi PL303QMT-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889184
Bench Power Supplies 7889184
Aim-TTi PL303QMT-P Bench Power Supply

Aim-TTi PL303QMT-P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 06X4077 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments
06X4077
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments 06X4077
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7889181 06X4077
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2138-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details