Aim-Tti Instruments Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments PL303QMT-P(G)

Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 06X4078 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments
06X4078
Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments 06X4078
POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:8A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 06X4078
Product Name Power Supply, Bench, Adj, 3O/p, 30V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details