Aim-Tti Instruments Bench Power Supplies PL303QMD-P

Description
Aim-TTi PL303QMD-P Bench Power Supply
Request a Quote
Description
Aim-TTi PL303QMD-P Bench Power Supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments Power Supply, model PL303QMD, features two adjustable outputs with a voltage range of 0 to 30V and a maximum output current of 3A per channel, totaling 180W of power. It is designed for high precision with a line and load regulation of less than 0.01% and output noise below 0.4mV rms. The power supply includes true analog controls complemented by advanced digital features, such as four-digit voltage and current meters for accurate readings. The unit supports multiple operating modes, including independent, tracking, and true parallel configurations. It also offers remote control capabilities via RS-232, USB, and LAN interfaces, making it suitable for automated test systems. The compact design occupies minimal bench space, making it ideal for laboratory environments. The PL303QMD is compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments Power Supply, model PL303QMD, features two adjustable outputs with a voltage range of 0 to 30V and a maximum output current of 3A per channel, totaling 180W of power. It is designed for high precision with a line and load regulation of less than 0.01% and output noise below 0.4mV rms. The power supply includes true analog controls complemented by advanced digital features, such as four-digit voltage and current meters for accurate readings. The unit supports multiple operating modes, including independent, tracking, and true parallel configurations. It also offers remote control capabilities via RS-232, USB, and LAN interfaces, making it suitable for automated test systems. The compact design occupies minimal bench space, making it ideal for laboratory environments. The PL303QMD is compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 498808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498808
Bench Power Supplies 498808
Aim-TTi PL303QMD-P Bench Power Supply

Aim-TTi PL303QMD-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 498804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498804
Bench Power Supplies 498804
Aim-TTi PL303QMD-P Bench Power Supply

Aim-TTi PL303QMD-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 457746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
457746
Bench Power Supplies 457746
Aim-TTi PL303QMD-P Bench Power Supply

Aim-TTi PL303QMD-P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9989 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9989
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9989
POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 498808 04X9989
Product Name Bench Power Supplies Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 58802851 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 200.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details