Aim-Tti Instruments Bench Power Supplies PL155-P

Description
Aim-TTi PL155-P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL155-P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 457734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
457734
Bench Power Supplies 457734
Aim-TTi PL155-P Bench Power Supply

Aim-TTi PL155-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 498785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498785
Bench Power Supplies 498785
Aim-TTi PL155-P Bench Power Supply

Aim-TTi PL155-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 498781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498781
Bench Power Supplies 498781
Aim-TTi PL155-P Bench Power Supply

Aim-TTi PL155-P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments - 04X9983 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
04X9983
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments 04X9983
POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:100µA; Output Current Max:5A; Power Rating:75W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:100µA; Output Current Max:5A; Power Rating:75W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 457734 04X9983
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details