Aim-Tti Instruments Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments PL155-P(G)

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Manufacturer Warranty:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Manufacturer Warranty:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments - 04X9984 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
04X9984
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments 04X9984
POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Manufacturer Warranty:-RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Manufacturer Warranty:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04X9984
Product Name Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details