Aim-Tti Instruments Power Supply, Bench, Adj, 35V, 6A, 420W; Power Supply Output Type Aim-Tti Instruments MX100Q

Description
POWER SUPPLY, BENCH, ADJ, 35V, 6A, 420W; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 35V, 6A, 420W; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 35V, 6A, 420W; Power Supply Output Type Aim-Tti Instruments - 83AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 35V, 6A, 420W; Power Supply Output Type Aim-Tti Instruments
83AC7323
Power Supply, Bench, Adj, 35V, 6A, 420W; Power Supply Output Type Aim-Tti Instruments 83AC7323
POWER SUPPLY, BENCH, ADJ, 35V, 6A, 420W; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 35V, 6A, 420W; Power Supply Output Type:Adjustable; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:420W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83AC7323
Product Name Power Supply, Bench, Adj, 35V, 6A, 420W; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp400-70agb-21227 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
DC Output Power 400 watts
View Details