Aim-Tti Instruments Dc Load, Fixed, 80A, 80V, 400W; Product Range Aim-Tti Instruments LD400

Description
DC LOAD, FIXED, 80A, 80V, 400W; Product Range:LD400 Series; Power Rating:400W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:80A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, FIXED, 80A, 80V, 400W; Product Range:LD400 Series; Power Rating:400W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:80A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Fixed, 80A, 80V, 400W; Product Range Aim-Tti Instruments - 67X5300 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Fixed, 80A, 80V, 400W; Product Range Aim-Tti Instruments
67X5300
Dc Load, Fixed, 80A, 80V, 400W; Product Range Aim-Tti Instruments 67X5300
DC LOAD, FIXED, 80A, 80V, 400W; Product Range:LD400 Series; Power Rating:400W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:80A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, FIXED, 80A, 80V, 400W; Product Range:LD400 Series; Power Rating:400W; DC Load Type:Adjustable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:80A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67X5300
Product Name Dc Load, Fixed, 80A, 80V, 400W; Product Range Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6962-ea-bt-21500-60-4u-wc-32181 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details