Aim-Tti Instruments Probe, Current, Oscilloscope; Meter Side Connector Aim-Tti Instruments IPROBER 520

Description
PROBE, CURRENT, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Probe Tip; Current Range Max:20A; Current Range Min:10mA; For Use With:AIM-TTI Oscilloscopes; Product Range:-; Accuracy %:5% RoHS Compliant: Yes
Datasheet
Description
PROBE, CURRENT, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Probe Tip; Current Range Max:20A; Current Range Min:10mA; For Use With:AIM-TTI Oscilloscopes; Product Range:-; Accuracy %:5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Current, Oscilloscope; Meter Side Connector Aim-Tti Instruments - 04X9921 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Current, Oscilloscope; Meter Side Connector Aim-Tti Instruments
04X9921
Probe, Current, Oscilloscope; Meter Side Connector Aim-Tti Instruments 04X9921
PROBE, CURRENT, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Probe Tip; Current Range Max:20A; Current Range Min:10mA; For Use With:AIM-TTI Oscilloscopes; Product Range:-; Accuracy %:5% RoHS Compliant: Yes

PROBE, CURRENT, OSCILLOSCOPE; Meter Side Connector:BNC Plug; Probe Side Connector:Probe Tip; Current Range Max:20A; Current Range Min:10mA; For Use With:AIM-TTI Oscilloscopes; Product Range:-; Accuracy %:5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 04X9921
Product Name Probe, Current, Oscilloscope; Meter Side Connector Aim-Tti Instruments
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Mini Alligator Clip to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 283M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details