Aim-Tti Instruments Bench Power Supplies EX4210R

Description
Aim-TTi EX4210R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX4210R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 4379681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4379681
Bench Power Supplies 4379681
Aim-TTi EX4210R Bench Power Supply

Aim-TTi EX4210R Bench Power Supply

Supplier's Site
Bench Power Supplies - 4379007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4379007
Bench Power Supplies 4379007
Aim-TTi EX4210R Bench Power Supply

Aim-TTi EX4210R Bench Power Supply

Supplier's Site
Bench Power Supplies - 4379675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4379675
Bench Power Supplies 4379675
Aim-TTi EX4210R Bench Power Supply

Aim-TTi EX4210R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 42V; Power Supply Output Type Aim-Tti Instruments - 06X4071 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 42V; Power Supply Output Type Aim-Tti Instruments
06X4071
Power Supply, Bench, Adj, 1O/p, 42V; Power Supply Output Type Aim-Tti Instruments 06X4071
POWER SUPPLY, BENCH, ADJ, 1O/P, 42V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 42V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:10A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4379681 06X4071
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 42V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 42.0 volts 0.0 to 42.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psb-10500-180-4u-27433 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
DC Output Voltage 0.0 to 500.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PCBs -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications PCBs
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details