Aim-Tti Instruments Bench Power Supplies EX355P

Description
Aim-TTi EX355P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX355P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 4500964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4500964
Bench Power Supplies 4500964
Aim-TTi EX355P Bench Power Supply

Aim-TTi EX355P Bench Power Supply

Supplier's Site
Bench Power Supplies - 6654909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654909
Bench Power Supplies 6654909
Aim-TTi EX355R Bench Power Supply

Aim-TTi EX355R Bench Power Supply

Supplier's Site
Bench Power Supplies - 4501210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4501210
Bench Power Supplies 4501210
Aim-TTi EX355P Bench Power Supply

Aim-TTi EX355P Bench Power Supply

Supplier's Site
Bench Power Supplies - 4501204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4501204
Bench Power Supplies 4501204
Aim-TTi EX355P Bench Power Supply

Aim-TTi EX355P Bench Power Supply

Supplier's Site
Bench Power Supplies - 8106336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8106336
Bench Power Supplies 8106336
Aim-TTi EX355R Bench Power Supply

Aim-TTi EX355R Bench Power Supply

Supplier's Site
Bench Power Supplies - 8106327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8106327
Bench Power Supplies 8106327
Aim-TTi EX355R Bench Power Supply

Aim-TTi EX355R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 04X9911 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
04X9911
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments 04X9911
POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:175W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:175W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4500964 04X9911
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D1K4LNDNNNNN-C1-P16-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details