Aim-Tti Instruments Bench Power Supplies EX354RT

Description
Aim-TTi EX354RT Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX354RT Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654912
Bench Power Supplies 6654912
Aim-TTi EX354RT Bench Power Supply

Aim-TTi EX354RT Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681567
Bench Power Supplies 6681567
Aim-TTi EX354RT Bench Power Supply

Aim-TTi EX354RT Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681576
Bench Power Supplies 6681576
Aim-TTi EX354RT Bench Power Supply

Aim-TTi EX354RT Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 06X4068 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
06X4068
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments 06X4068
POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4A; Power Rating:305W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4A; Power Rating:305W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654912 06X4068
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-11500-06-2u-27691 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details