Aim-Tti Instruments Bench Power Supplies EX354RD

Description
Aim-TTi EX354RD Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX354RD Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654903
Bench Power Supplies 6654903
Aim-TTi EX354RD Bench Power Supply

Aim-TTi EX354RD Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681563
Bench Power Supplies 6681563
Aim-TTi EX354RD Bench Power Supply

Aim-TTi EX354RD Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681560
Bench Power Supplies 6681560
Aim-TTi EX354RD Bench Power Supply

Aim-TTi EX354RD Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 2O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 04X9910 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 2O/p, 35V; Power Supply Output Type Aim-Tti Instruments
04X9910
Power Supply, Bench, Adj, 2O/p, 35V; Power Supply Output Type Aim-Tti Instruments 04X9910
POWER SUPPLY, BENCH, ADJ, 2O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4A; Power Rating:280W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 2O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:4A; Power Rating:280W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654903 04X9910
Product Name Bench Power Supplies Power Supply, Bench, Adj, 2O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details