Aim-Tti Instruments Bench Power Supplies EX2020R

Description
Aim-TTi EX2020R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX2020R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 5077178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
5077178
Bench Power Supplies 5077178
Aim-TTi EX2020R Bench Power Supply

Aim-TTi EX2020R Bench Power Supply

Supplier's Site
Bench Power Supplies - 5077162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
5077162
Bench Power Supplies 5077162
Aim-TTi EX2020R Bench Power Supply

Aim-TTi EX2020R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 20V; Power Supply Output Type Aim-Tti Instruments - 04X9909 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 20V; Power Supply Output Type Aim-Tti Instruments
04X9909
Power Supply, Bench, Adj, 1O/p, 20V; Power Supply Output Type Aim-Tti Instruments 04X9909
POWER SUPPLY, BENCH, ADJ, 1O/P, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:20A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 5077178 04X9909
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 20V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 20.0 volts 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10500-90-3u-27650 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details