Aim-Tti Instruments Bench Power Supplies EX1810R

Description
Aim-TTi EX1810R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EX1810R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 4246036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4246036
Bench Power Supplies 4246036
Aim-TTi EX1810R Bench Power Supply

Aim-TTi EX1810R Bench Power Supply

Supplier's Site
Bench Power Supplies - 4245926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4245926
Bench Power Supplies 4245926
Aim-TTi EX1810R Bench Power Supply

Aim-TTi EX1810R Bench Power Supply

Supplier's Site
Bench Power Supplies - 4246042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4246042
Bench Power Supplies 4246042
Aim-TTi EX1810R Bench Power Supply

Aim-TTi EX1810R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments - 04X9908 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments
04X9908
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments 04X9908
POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:10A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:10A; Power Rating:180W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4246036 04X9908
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 18.0 volts 0.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply - 39101190 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
DC Output Voltage 5.0 volts
View Details