Aim-Tti Instruments Bench Power Supplies EL303R

Description
Aim-TTi EL303R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL303R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 9119572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119572
Bench Power Supplies 9119572
Aim-TTi EL303R Bench Power Supply

Aim-TTi EL303R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6654892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654892
Bench Power Supplies 6654892
Aim-TTi EL303R Bench Power Supply

Aim-TTi EL303R Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119579
Bench Power Supplies 9119579
Aim-TTi EL303R Bench Power Supply

Aim-TTi EL303R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681539
Bench Power Supplies 6681539
Aim-TTi EL303R Bench Power Supply

Aim-TTi EL303R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681535
Bench Power Supplies 6681535
Aim-TTi EL303R Bench Power Supply

Aim-TTi EL303R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9905 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9905
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9905
POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 9119572 04X9905
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products