Aim-Tti Instruments Bench Power Supplies EL302R

Description
Aim-TTi EL302R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL302R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654886
Bench Power Supplies 6654886
Aim-TTi EL302R Bench Power Supply

Aim-TTi EL302R Bench Power Supply

Supplier's Site
Bench Power Supplies - 8105793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8105793
Bench Power Supplies 8105793
Aim-TTi EL302R Bench Power Supply

Aim-TTi EL302R Bench Power Supply

Supplier's Site
Bench Power Supplies - 8105796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8105796
Bench Power Supplies 8105796
Aim-TTi EL302R Bench Power Supply

Aim-TTi EL302R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9902 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9902
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9902
POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:2A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:2A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654886 04X9902
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 58802851 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 200.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details