Aim-Tti Instruments Bench Power Supplies EL302P

Description
Aim-TTi EL302P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL302P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 4501175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4501175
Bench Power Supplies 4501175
Aim-TTi EL302P Bench Power Supply

Aim-TTi EL302P Bench Power Supply

Supplier's Site
Bench Power Supplies - 4501197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
4501197
Bench Power Supplies 4501197
Aim-TTi EL302P Bench Power Supply

Aim-TTi EL302P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9901 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9901
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9901
POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:2A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:2A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4501175 04X9901
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10080-510-3u-27494 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details