Aim-Tti Instruments Bench Power Supplies EL183R

Description
Aim-TTi EL183R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL183R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654883
Bench Power Supplies 6654883
Aim-TTi EL183R Bench Power Supply

Aim-TTi EL183R Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119920
Bench Power Supplies 9119920
Aim-TTi EL183R Bench Power Supply

Aim-TTi EL183R Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119939
Bench Power Supplies 9119939
Aim-TTi EL183R Bench Power Supply

Aim-TTi EL183R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681501
Bench Power Supplies 6681501
Aim-TTi EL183R Bench Power Supply

Aim-TTi EL183R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681510
Bench Power Supplies 6681510
Aim-TTi EL183R Bench Power Supply

Aim-TTi EL183R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments - 04X9899 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments
04X9899
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments 04X9899
POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654883 04X9899
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 18.0 volts 0.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1611 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers