Aim-Tti Instruments Bench Power Supplies EL155R

Description
Aim-TTi EL155R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL155R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654899
Bench Power Supplies 6654899
Aim-TTi EL155R Bench Power Supply

Aim-TTi EL155R Bench Power Supply

Supplier's Site
Bench Power Supplies - 8105598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8105598
Bench Power Supplies 8105598
Aim-TTi EL155R Bench Power Supply

Aim-TTi EL155R Bench Power Supply

Supplier's Site
Bench Power Supplies - 8105608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8105608
Bench Power Supplies 8105608
Aim-TTi EL155R Bench Power Supply

Aim-TTi EL155R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681532
Bench Power Supplies 6681532
Aim-TTi EL155R Bench Power Supply

Aim-TTi EL155R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681523
Bench Power Supplies 6681523
Aim-TTi EL155R Bench Power Supply

Aim-TTi EL155R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments - 04X9898 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
04X9898
Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments 04X9898
POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:75W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654899 04X9898
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 15V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 15.0 volts 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10060-170-3u-27655 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA10015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details