Aim-Tti Instruments Bench Power Supplies CPX400SP

Description
Aim-TTi CPX400SP Bench Power Supply
Request a Quote
Description
Aim-TTi CPX400SP Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7377180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7377180
Bench Power Supplies 7377180
Aim-TTi CPX400SP Bench Power Supply

Aim-TTi CPX400SP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8106544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8106544
Bench Power Supplies 8106544
Aim-TTi CPX400SP Bench Power Supply

Aim-TTi CPX400SP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8106535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8106535
Bench Power Supplies 8106535
Aim-TTi CPX400SP Bench Power Supply

Aim-TTi CPX400SP Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 04X9895 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
04X9895
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 04X9895
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7377180 04X9895
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
ControlLogix 48V DC Power Supply - 1756-PC75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details