Aim-Tti Instruments Bench Power Supplies CPX400SA

Description
Aim-TTi CPX400SA Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi CPX400SA Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 9119964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119964
Bench Power Supplies 9119964
Aim-TTi CPX400SA Bench Power Supply

Aim-TTi CPX400SA Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119960
Bench Power Supplies 9119960
Aim-TTi CPX400SA Bench Power Supply

Aim-TTi CPX400SA Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 04X9894 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
04X9894
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 04X9894
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 9119964 04X9894
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
14.25 to 15.75 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details