Aim-Tti Instruments Bench Power Supplies CPX400D

Description
Aim-TTi CPX400D Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi CPX400D Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7290702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290702
Bench Power Supplies 7290702
Aim-TTi CPX400D Bench Power Supply

Aim-TTi CPX400D Bench Power Supply

Supplier's Site
Bench Power Supplies - 7290708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290708
Bench Power Supplies 7290708
Aim-TTi CPX400D Bench Power Supply

Aim-TTi CPX400D Bench Power Supply

Supplier's Site
Bench Power Supplies - 7312842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7312842
Bench Power Supplies 7312842
Aim-TTi CPX400D Bench Power Supply

Aim-TTi CPX400D Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 2O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 04X9891 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 2O/p, 60V; Power Supply Output Type Aim-Tti Instruments
04X9891
Power Supply, Bench, Adj, 2O/p, 60V; Power Supply Output Type Aim-Tti Instruments 04X9891
POWER SUPPLY, BENCH, ADJ, 2O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:840W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 2O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:840W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7290702 04X9891
Product Name Bench Power Supplies Power Supply, Bench, Adj, 2O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp600-80psa-sk-21652 - TPS Elektronik GmbH
Specs
DC Output Power 180 watts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details