Aim-Tti Instruments Bench Power Supplies CPX200DP

Description
Aim-TTi CPX200DP Bench Power Supply
Request a Quote
Description
Aim-TTi CPX200DP Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 8040419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8040419
Bench Power Supplies 8040419
Aim-TTi CPX200DP Bench Power Supply

Aim-TTi CPX200DP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8036565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8036565
Bench Power Supplies 8036565
Aim-TTi CPX200DP Bench Power Supply

Aim-TTi CPX200DP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8036561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8036561
Bench Power Supplies 8036561
Aim-TTi CPX200DP Bench Power Supply

Aim-TTi CPX200DP Bench Power Supply

Supplier's Site
Power Supply, 2Ch, 60V, 10A, Prog; Power Supply Output Type Aim-Tti Instruments - 44X2695 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 2Ch, 60V, 10A, Prog; Power Supply Output Type Aim-Tti Instruments
44X2695
Power Supply, 2Ch, 60V, 10A, Prog; Power Supply Output Type Aim-Tti Instruments 44X2695
POWER SUPPLY, 2CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 2CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8040419 44X2695
Product Name Bench Power Supplies Power Supply, 2Ch, 60V, 10A, Prog; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 60.0 volts 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2173-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details