Aim-Tti Instruments Low Distortion Ac Power Source, 4.4A; Product Range Aim-Tti Instruments AC1000A SCHUKO

Description
LOW DISTORTION AC POWER SOURCE, 4.4A; Product Range:-; Output Power Max:1.056kW; Output Voltage Max:-; Output Current Max:4.4A; No. of Phases:Single Phase; Plug Type:Schuko; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
LOW DISTORTION AC POWER SOURCE, 4.4A; Product Range:-; Output Power Max:1.056kW; Output Voltage Max:-; Output Current Max:4.4A; No. of Phases:Single Phase; Plug Type:Schuko; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Low Distortion Ac Power Source, 4.4A; Product Range Aim-Tti Instruments - 27AJ4242 - Newark, An Avnet Company
Chicago, IL, United States
Low Distortion Ac Power Source, 4.4A; Product Range Aim-Tti Instruments
27AJ4242
Low Distortion Ac Power Source, 4.4A; Product Range Aim-Tti Instruments 27AJ4242
LOW DISTORTION AC POWER SOURCE, 4.4A; Product Range:-; Output Power Max:1.056kW; Output Voltage Max:-; Output Current Max:4.4A; No. of Phases:Single Phase; Plug Type:Schuko; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LOW DISTORTION AC POWER SOURCE, 4.4A; Product Range:-; Output Power Max:1.056kW; Output Voltage Max:-; Output Current Max:4.4A; No. of Phases:Single Phase; Plug Type:Schuko; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4242
Product Name Low Distortion Ac Power Source, 4.4A; Product Range Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Switching Power Supplies - 1227755 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details