The Aim-Tti Instruments 5.5 Digit Bench Multimeter (part number 01AC2510) offers high performance with dual display and dual measurement capabilities. It features an accuracy of 0.02% and a resolution down to 1OºV, making it suitable for precise measurements in various applications. The multimeter can measure DC and AC voltage up to 1kV and 750V respectively, as well as DC and AC current up to 10A. It also supports resistance measurements up to 10MΩ and includes functions for frequency, capacitance, and temperature measurements. This model is equipped with internal rechargeable batteries, providing over 35 hours of operation for portable use. It includes a range of connectivity options, such as USB, RS232, GPIB, and LAN (LXI) interfaces, facilitating remote control and data logging. The multimeter supports both automatic and manual ranging, ensuring optimal resolution for various measurement parameters. With its robust features and portability, this multimeter is well-suited for engineers requiring accurate and versatile measurement solutions in both laboratory and field environments.
MULTIMETER, BENCH, 5.5 DIGIT; No. of Digits:5.5; DMM Connectivity:USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:1kohm; Product Range:-; Current Measure DC Max:10A; Voltage Measure DC Max:1kV RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Multimeters | Clamp Meters |
| Product Number | 1238853 | 01AC2510 |
| Product Name | Multimeters | Multimeter, Bench, 5.5 Digit; No. Of Digits Aim-Tti Instruments |
| Form Factor | Bench top | |
| Measurement Type | AC; DC | AC; DC |
| Special Measurement Types | True RMS Current Measurement; Temperature | |
| Standards and Certifications | RoHS | RoHS |