0402 1/16W 1% SMD RESISTOR KIT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 5221-R04E96-100-ND |
| Product Name | Resistor Kits |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10 to 1.00E6 ohms |