1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4193-HU2W152MSBS17WPEC-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |