RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM<1GHZIPEX SMD
General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included, I-PEX Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 4570-RA-08HDKR-ND | RA-08H |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 803 to 930 MHz | 410 to 525 MHz |
| Sensitivity | -138 dBm | -138 dBm |
| Output Power | 21 dBm | 21 dBm |