Ai-Thinker RF, RFID, Wireless Evaluation Boards RA-08H-KIT

Description
EVAL BOARD ASR6601 RA-08H
Request a Quote Datasheet
Description
EVAL BOARD ASR6601 RA-08H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 4570-RA-08H-KIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4570-RA-08H-KIT-ND
RF, RFID, Wireless Evaluation Boards 4570-RA-08H-KIT-ND
EVAL BOARD ASR6601 RA-08H

EVAL BOARD ASR6601 RA-08H

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366669-RA-08H-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366669-RA-08H-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366669-RA-08H-KIT
Win Source Part Number: 1366669-RA-08H-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 44 pct. Type: Cellular Development Platform MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 803MHz ~ 930MHz HTSUS: 8517.62.0090 ECCN: 5A991G For Use With/Related Products: RA-08H Supplied Contents: Board(s)

Win Source Part Number: 1366669-RA-08H-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 44 pct.
Type: Cellular Development Platform
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Bag
Product Status: Active
Frequency: 803MHz ~ 930MHz
HTSUS: 8517.62.0090
ECCN: 5A991G
For Use With/Related Products: RA-08H
Supplied Contents: Board(s)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - RA-08H-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
RA-08H-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RA-08H-KIT
LORA BREAKOUT BOARD,BASED ON RA

LORA BREAKOUT BOARD,BASED ON RA

Supplier's Site
RF Evaluation and Development Kits, Boards - RA-08H-KIT - ODG (Origin Data Global)
Shenzhen, China
RF Evaluation and Development Kits, Boards
RA-08H-KIT
RF Evaluation and Development Kits, Boards RA-08H-KIT
LORA BREAKOUT BOARD,BASED ON RA-

LORA BREAKOUT BOARD,BASED ON RA-

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4570-RA-08H-KIT-ND 1366669-RA-08H-KIT RA-08H-KIT RA-08H-KIT
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - CY8CKIT-143-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Matrix Boards - 1892285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details