Win Source Part Number: 1370943-RA-08
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 410MHz ~ 525MHz
Package / Case: 18-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A991G
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 128kB Flash, 16kB SRAM
RF Family/Standard: General ISM < 1GHz
Antenna Type: Antenna Not Included, I-PEX
Protocol: LoRa™
Modulation: BPSK, FSK, GFSK, GMSK, MSK
Power - Output: 21dBm
Sensitivity: -138dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART
Current - Receiving: 9.5mA
Current - Transmitting: 115mA
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM<1GHZIPEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included, I-PEX Surface Mount
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370943-RA-08 | 4570-RA-08DKR-ND | RA-08 | RA-08 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 410 to 525 MHz | 410 to 525 MHz | 410 to 525 MHz | 410 to 525 MHz |
| Sensitivity | -138 dBm | -138 dBm | -138 dBm | -138 dBm |
| Output Power | 21 dBm | 21 dBm | 21 dBm | 21 dBm |