Ai-Thinker RF, RFID, Wireless Evaluation Boards RA-08-KIT

Description
EVAL BOARD ASR6601 RA-08
Request a Quote Datasheet
Description
EVAL BOARD ASR6601 RA-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 4570-RA-08-KIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4570-RA-08-KIT-ND
RF, RFID, Wireless Evaluation Boards 4570-RA-08-KIT-ND
EVAL BOARD ASR6601 RA-08

EVAL BOARD ASR6601 RA-08

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366671-RA-08-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366671-RA-08-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366671-RA-08-KIT
Win Source Part Number: 1366671-RA-08-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 33 pct. Type: Cellular Development Platform MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 410MHz ~ 525MHz HTSUS: 8517.62.0090 ECCN: 5A991G For Use With/Related Products: RA-08 Supplied Contents: Board(s)

Win Source Part Number: 1366671-RA-08-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 33 pct.
Type: Cellular Development Platform
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Bag
Product Status: Active
Frequency: 410MHz ~ 525MHz
HTSUS: 8517.62.0090
ECCN: 5A991G
For Use With/Related Products: RA-08
Supplied Contents: Board(s)

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - RA-08-KIT - ODG (Origin Data Global)
Shenzhen, China
RF Evaluation and Development Kits, Boards
RA-08-KIT
RF Evaluation and Development Kits, Boards RA-08-KIT
LORAWAN BREAKOUT BOARD,BASED ON

LORAWAN BREAKOUT BOARD,BASED ON

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - RA-08-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
RA-08-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RA-08-KIT
LORAWAN BREAKOUT BOARD,BASED ON

LORAWAN BREAKOUT BOARD,BASED ON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4570-RA-08-KIT-ND 1366671-RA-08-KIT RA-08-KIT RA-08-KIT
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864029 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
EVAL BOARD FOR BFHK-4951+ - TB-BFHK-4951C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details