Win Source Part Number: 1370942-RA-02
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 410MHz ~ 525MHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A991G
Voltage - Supply: 2.5V ~ 3.7V
RF Family/Standard: General ISM < 1GHz
Antenna Type: Antenna Not Included, I-PEX
Data Rate: 300kbps
Protocol: LoRa™
Modulation: FSK, GFSK, GMSK, MSK, OOK
Power - Output: 18dBm
Sensitivity: -141dBm
Serial Interfaces: SPI
Current - Receiving: 12.15mA
Current - Transmitting: 93mA ~ 97mA
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM<1GHZIPEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included, I-PEX Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370942-RA-02 | 4570-RA-02CT-ND | RA-02 | RA-02 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 410 to 525 MHz | 410 to 525 MHz | 410 to 525 MHz | 410 to 525 MHz |
| Sensitivity | -141 dBm | -141 dBm | -141 dBm | -141 dBm |
| Output Power | 18 dBm | 18 dBm | 18 dBm | 18 dBm |