Win Source Part Number: 1370941-RA-01SH
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 803MHz ~ 930MHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A991G
Voltage - Supply: 2.7V ~ 3.6V
RF Family/Standard: General ISM < 1GHz
Antenna Type: Antenna Not Included, I-PEX
Data Rate: 300kbps
Protocol: LoRa™
Modulation: FSK, GFSK, GMSK, MSK, OOK
Power - Output: 22dBm
Sensitivity: -140dBm
Serial Interfaces: SPI
Utilized IC / Part: SX1262
Current - Receiving: 4.2mA
RF TXRX MOD ISM < 1GHZ I-PEX SMD
RF TXRX MOD ISM<1GHZIPEX SMD
RF TXRX MOD ISM < 1GHZ I-PEX SMD
General ISM < 1GHz LoRa™ Transceiver Module 803MHz ~ 930MHz Antenna Not Included, I-PEX Surface Mount
RF TXRX MOD ISM < 1GHZ I-PEX SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370941-RA-01SH | 4570-RA-01SHDKR-ND | RA-01SH | RA-01SH |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 803 to 930 MHz | 803 to 930 MHz | 803 to 930 MHz | 803 to 930 MHz |
| Sensitivity | -140 dBm | -140 dBm | -140 dBm | -140 dBm |
| Output Power | 22 dBm | 22 dBm | 22 dBm | 22 dBm |