Ai-Thinker RF Transceiver Modules and Modems RA-01S

Description
RF TXRX MOD ISM<1GHZIPEX SMD
Request a Quote Datasheet
Description
RF TXRX MOD ISM<1GHZIPEX SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 4570-RA-01STR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01STR-ND
RF Transceiver Modules and Modems 4570-RA-01STR-ND
RF TXRX MOD ISM<1GHZIPEX SMD

RF TXRX MOD ISM<1GHZIPEX SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-RA-01SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01SCT-ND
RF Transceiver Modules and Modems 4570-RA-01SCT-ND
RF TXRX MOD ISM < 1GHZ I-PEX SMD

RF TXRX MOD ISM < 1GHZ I-PEX SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-RA-01SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01SDKR-ND
RF Transceiver Modules and Modems 4570-RA-01SDKR-ND
RF TXRX MOD ISM < 1GHZ I-PEX SMD

RF TXRX MOD ISM < 1GHZ I-PEX SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370940-RA-01S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370940-RA-01S
RF and Wireless - RF Transceiver Modules and Modems 1370940-RA-01S
Win Source Part Number: 1370940-RA-01S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 410MHz ~ 525MHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A991G Voltage - Supply: 2.7V ~ 3.6V RF Family/Standard: General ISM < 1GHz Antenna Type: Antenna Not Included, I-PEX Data Rate: 300kbps Protocol: LoRa™ Modulation: FSK, GFSK, GMSK, MSK, OOK Power - Output: 22dBm Sensitivity: -140dBm Serial Interfaces: SPI Current - Receiving: 4.5mA

Win Source Part Number: 1370940-RA-01S
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 410MHz ~ 525MHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A991G
Voltage - Supply: 2.7V ~ 3.6V
RF Family/Standard: General ISM < 1GHz
Antenna Type: Antenna Not Included, I-PEX
Data Rate: 300kbps
Protocol: LoRa™
Modulation: FSK, GFSK, GMSK, MSK, OOK
Power - Output: 22dBm
Sensitivity: -140dBm
Serial Interfaces: SPI
Current - Receiving: 4.5mA

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RA-01S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RA-01S
RF and Wireless - RF Transceiver Modules and Modems RA-01S
RF TXRX MOD ISM < 1GHZ I-PEX SMD

RF TXRX MOD ISM < 1GHZ I-PEX SMD

Supplier's Site
RF Transceiver Modules and Modems - RA-01S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RA-01S
RF Transceiver Modules and Modems RA-01S
General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included, I-PEX Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 4570-RA-01STR-ND 1370940-RA-01S RA-01S RA-01S
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 410 to 525 MHz 410 to 525 MHz 410 to 525 MHz 410 to 525 MHz
Sensitivity -140 dBm -140 dBm -140 dBm -140 dBm
Output Power 22 dBm 22 dBm 22 dBm 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details