Ai-Thinker RF Transceiver Modules and Modems RA-01

Description
RF TXRX MOD ISM<1GHZSMD
Request a Quote Datasheet
Description
RF TXRX MOD ISM<1GHZSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 4570-RA-01TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01TR-ND
RF Transceiver Modules and Modems 4570-RA-01TR-ND
RF TXRX MOD ISM<1GHZSMD

RF TXRX MOD ISM<1GHZSMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-RA-01CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01CT-ND
RF Transceiver Modules and Modems 4570-RA-01CT-ND
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-RA-01DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-RA-01DKR-ND
RF Transceiver Modules and Modems 4570-RA-01DKR-ND
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370944-RA-01 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370944-RA-01
RF and Wireless - RF Transceiver Modules and Modems 1370944-RA-01
Win Source Part Number: 1370944-RA-01 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 410MHz ~ 525MHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A991G Voltage - Supply: 2.5V ~ 3.7V RF Family/Standard: General ISM < 1GHz Antenna Type: Antenna Not Included Data Rate: 300kbps Protocol: LoRa™ Modulation: FSK, GFSK, GMSK, MSK, OOK Power - Output: 18dBm Sensitivity: -141dBm Serial Interfaces: SPI Current - Receiving: 12.15mA Current - Transmitting: 93mA ~ 97mA

Win Source Part Number: 1370944-RA-01
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 410MHz ~ 525MHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A991G
Voltage - Supply: 2.5V ~ 3.7V
RF Family/Standard: General ISM < 1GHz
Antenna Type: Antenna Not Included
Data Rate: 300kbps
Protocol: LoRa™
Modulation: FSK, GFSK, GMSK, MSK, OOK
Power - Output: 18dBm
Sensitivity: -141dBm
Serial Interfaces: SPI
Current - Receiving: 12.15mA
Current - Transmitting: 93mA ~ 97mA

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RA-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RA-01
RF and Wireless - RF Transceiver Modules and Modems RA-01
RF TXRX MODULE ISM < 1GHZ SMD

RF TXRX MODULE ISM < 1GHZ SMD

Supplier's Site
RF Transceiver Modules and Modems - RA-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RA-01
RF Transceiver Modules and Modems RA-01
General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included Surface Mount

General ISM < 1GHz LoRa™ Transceiver Module 410MHz ~ 525MHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 4570-RA-01TR-ND 1370944-RA-01 RA-01 RA-01
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 410 to 525 MHz 410 to 525 MHz 410 to 525 MHz 410 to 525 MHz
Sensitivity -141 dBm -141 dBm -141 dBm -141 dBm
Output Power 18 dBm 18 dBm 18 dBm 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Transceiver Modules and Modems - 745-1054-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details