Ai-Thinker RF and Wireless - RF Transceiver Modules and Modems PB-03M

Description
Win Source Part Number: 1370874-PB-03M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel (TR) Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole Voltage - Supply: 2.7V ~ 3.6V Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM RF Family/Standard: Bluetooth Antenna Type: PCB Trace Data Rate: 2Mbps Protocol: Bluetooth v5.2 Power - Output: 8dBm Sensitivity: -102dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI Utilized IC / Part: PHY6252 Current - Receiving: 9.4mA Current - Transmitting: 8mA ~ 11.5mA
Request a Quote
Description
Win Source Part Number: 1370874-PB-03M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel (TR) Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole Voltage - Supply: 2.7V ~ 3.6V Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM RF Family/Standard: Bluetooth Antenna Type: PCB Trace Data Rate: 2Mbps Protocol: Bluetooth v5.2 Power - Output: 8dBm Sensitivity: -102dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI Utilized IC / Part: PHY6252 Current - Receiving: 9.4mA Current - Transmitting: 8mA ~ 11.5mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PB-03M is a Bluetooth v5.2 transceiver module operating at 2.4GHz, designed for efficient wireless communication. It features a PCB trace through-hole design, making it suitable for various applications requiring reliable connectivity. The module supports low energy consumption, which is essential for battery-operated devices. Its compact form factor allows for easy integration into different projects. The PB-03M is packaged in tape with 800 pieces per reel, facilitating bulk purchasing and assembly. This module is ideal for engineers looking for a robust solution for Bluetooth communication in their designs.

Datasheet Summary
Powered by GS/AI

The PB-03M is a Bluetooth v5.2 transceiver module operating at 2.4GHz, designed for efficient wireless communication. It features a PCB trace through-hole design, making it suitable for various applications requiring reliable connectivity. The module supports low energy consumption, which is essential for battery-operated devices. Its compact form factor allows for easy integration into different projects. The PB-03M is packaged in tape with 800 pieces per reel, facilitating bulk purchasing and assembly. This module is ideal for engineers looking for a robust solution for Bluetooth communication in their designs.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370874-PB-03M - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370874-PB-03M
RF and Wireless - RF Transceiver Modules and Modems 1370874-PB-03M
Win Source Part Number: 1370874-PB-03M Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel (TR) Product Status: Active Frequency: 2.4GHz Package / Case: 18-DIP Module Mounting Type: Through Hole Voltage - Supply: 2.7V ~ 3.6V Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM RF Family/Standard: Bluetooth Antenna Type: PCB Trace Data Rate: 2Mbps Protocol: Bluetooth v5.2 Power - Output: 8dBm Sensitivity: -102dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI Utilized IC / Part: PHY6252 Current - Receiving: 9.4mA Current - Transmitting: 8mA ~ 11.5mA

Win Source Part Number: 1370874-PB-03M
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel (TR)
Product Status: Active
Frequency: 2.4GHz
Package / Case: 18-DIP Module
Mounting Type: Through Hole
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace
Data Rate: 2Mbps
Protocol: Bluetooth v5.2
Power - Output: 8dBm
Sensitivity: -102dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI
Utilized IC / Part: PHY6252
Current - Receiving: 9.4mA
Current - Transmitting: 8mA ~ 11.5mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-PB-03MCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-PB-03MCT-ND
RF Transceiver Modules and Modems 4570-PB-03MCT-ND
RF TXRX MODULE BT PCB TRACE TH

RF TXRX MODULE BT PCB TRACE TH

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-PB-03MTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-PB-03MTR-ND
RF Transceiver Modules and Modems 4570-PB-03MTR-ND
RF TXRX MOD BT THTHROUGH HOLE

RF TXRX MOD BT THTHROUGH HOLE

Buy Now Datasheet
RF Transceiver Modules and Modems - PB-03M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
PB-03M
RF Transceiver Modules and Modems PB-03M
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Through Hole

Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - PB-03M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
PB-03M
RF Transceiver Modules and Modems PB-03M
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Through Hole

Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - PB-03M - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
PB-03M
RF and Wireless - RF Transceiver Modules and Modems PB-03M
RF TXRX MODULE BT PCB TRACE TH

RF TXRX MODULE BT PCB TRACE TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370874-PB-03M 4570-PB-03MCT-ND PB-03M PB-03M
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -102 dBm -102 dBm -102 dBm -102 dBm
Output Power 8 dBm 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 591-MTSMC-L4G1-U.R1A-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Plugin; Module
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details