RF TXRX MOD BT PCB TH SMD
RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MODULE BT PCB TRACE SMD
Win Source Part Number: 1370873-PB-03F
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 22-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace
Data Rate: 2Mbps
Protocol: Bluetooth v5.2
Power - Output: 8dBm
Sensitivity: -102dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI
Utilized IC / Part: PHY6252
Current - Receiving: 9.4mA
Current - Transmitting: 8mA ~ 11.5mA
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 4570-PB-03FTR-ND | 1370873-PB-03F | PB-03F | PB-03F |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | |
| Output Power | 8 dBm | 8 dBm | 8 dBm | -102 dBm |
| Package Type | Surface Mount; 22-SMD Module | 22-SMD Module | Surface Mount; 22-SMD Module |