Ai-Thinker RF Transceiver Modules and Modems PB-03F

Description
BLUETOOTH MODULE, BLE5.2 MODULE
Datasheet
Description
BLUETOOTH MODULE, BLE5.2 MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - PB-03F - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
PB-03F
RF Transceiver Modules and Modems PB-03F
BLUETOOTH MODULE, BLE5.2 MODULE

BLUETOOTH MODULE, BLE5.2 MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PB-03F
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20732A0KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
RF Receivers - SI4767-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details