Ai-Thinker Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards PB-03F-KIT

Description
Win Source Part Number: 1366667-PB-03F-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 60 pct. Type: Transceiver; Bluetooth® 5 MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz HTSUS: 8517.62.0090 ECCN: EAR99 For Use With/Related Products: PB-03F Supplied Contents: Board(s)
Request a Quote Datasheet
Description
Win Source Part Number: 1366667-PB-03F-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 60 pct. Type: Transceiver; Bluetooth® 5 MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz HTSUS: 8517.62.0090 ECCN: EAR99 For Use With/Related Products: PB-03F Supplied Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366667-PB-03F-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366667-PB-03F-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366667-PB-03F-KIT
Win Source Part Number: 1366667-PB-03F-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 60 pct. Type: Transceiver; Bluetooth® 5 MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz HTSUS: 8517.62.0090 ECCN: EAR99 For Use With/Related Products: PB-03F Supplied Contents: Board(s)

Win Source Part Number: 1366667-PB-03F-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 60 pct.
Type: Transceiver; Bluetooth® 5
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Bag
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
HTSUS: 8517.62.0090
ECCN: EAR99
For Use With/Related Products: PB-03F
Supplied Contents: Board(s)

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 4570-PB-03F-KIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4570-PB-03F-KIT-ND
RF, RFID, Wireless Evaluation Boards 4570-PB-03F-KIT-ND
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - PB-03F-KIT - ODG (Origin Data Global)
Shenzhen, China
RF Evaluation and Development Kits, Boards
PB-03F-KIT
RF Evaluation and Development Kits, Boards PB-03F-KIT
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - PB-03F-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
PB-03F-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards PB-03F-KIT
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1366667-PB-03F-KIT 4570-PB-03F-KIT-ND PB-03F-KIT PB-03F-KIT
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLGE1-252R+,GE0805C-9,50OHM - TB-1009+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305125 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details