Ai-Thinker RF, RFID, Wireless Evaluation Boards PB-03-KIT

Description
BLE5.0 DEVELOPMENT BOARD,BASED O
Request a Quote Datasheet
Description
BLE5.0 DEVELOPMENT BOARD,BASED O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 4570-PB-03-KIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4570-PB-03-KIT-ND
RF, RFID, Wireless Evaluation Boards 4570-PB-03-KIT-ND
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366670-PB-03-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366670-PB-03-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366670-PB-03-KIT
Win Source Part Number: 1366670-PB-03-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 49 pct. Type: Transceiver; Bluetooth® 5 MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz For Use With/Related Products: PB-03 Supplied Contents: Board(s)

Win Source Part Number: 1366670-PB-03-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 49 pct.
Type: Transceiver; Bluetooth® 5
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Bag
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
For Use With/Related Products: PB-03
Supplied Contents: Board(s)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - PB-03-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
PB-03-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards PB-03-KIT
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Supplier's Site
RF Evaluation and Development Kits, Boards - PB-03-KIT - ODG (Origin Data Global)
Shenzhen, China
RF Evaluation and Development Kits, Boards
PB-03-KIT
RF Evaluation and Development Kits, Boards PB-03-KIT
BLE5.0 DEVELOPMENT BOARD,BASED O

BLE5.0 DEVELOPMENT BOARD,BASED O

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4570-PB-03-KIT-ND 1366670-PB-03-KIT PB-03-KIT PB-03-KIT
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Evaluation and Development Kits, Boards
Supported System Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027602 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LRPS-2-1J - TB-94 - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers