Ai-Thinker RF Transceiver Modules and Modems PB-01

Description
BLUETOOTH MODULE,BLE5.0 MODULE
Datasheet
Description
BLUETOOTH MODULE,BLE5.0 MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - PB-01 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
PB-01
RF Transceiver Modules and Modems PB-01
BLUETOOTH MODULE,BLE5.0 MODULE

BLUETOOTH MODULE,BLE5.0 MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PB-01
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGA524N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details
RF Receivers - SI4734-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details