Ai-Thinker Antennas BW18

Description
-90dBm ESP32 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS
Description
-90dBm ESP32 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - BW18 - ODG (Origin Data Global)
Shenzhen, China
Antennas
BW18
Antennas BW18
-90dBm ESP32 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

-90dBm ESP32 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number BW18
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details