Ai-Thinker Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards BW16-KIT

Description
Win Source Part Number: 1366677-BW16-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 46 pct. Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz, 5.18GHz ~ 5.825GHz HTSUS: 8517.62.0090 ECCN: 5A992C SC For Use With/Related Products: BW16 Supplied Contents: Board(s)
Request a Quote Datasheet
Description
Win Source Part Number: 1366677-BW16-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 46 pct. Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz, 5.18GHz ~ 5.825GHz HTSUS: 8517.62.0090 ECCN: 5A992C SC For Use With/Related Products: BW16 Supplied Contents: Board(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366677-BW16-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366677-BW16-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366677-BW16-KIT
Win Source Part Number: 1366677-BW16-KIT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 46 pct. Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5 Mfr: Ai-Thinker Package: Bag Product Status: Active Frequency: 2.4GHz ~ 2.4835GHz, 5.18GHz ~ 5.825GHz HTSUS: 8517.62.0090 ECCN: 5A992C SC For Use With/Related Products: BW16 Supplied Contents: Board(s)

Win Source Part Number: 1366677-BW16-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 46 pct.
Type: Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5
Mfr: Ai-Thinker
Package: Bag
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz, 5.18GHz ~ 5.825GHz
HTSUS: 8517.62.0090
ECCN: 5A992C SC
For Use With/Related Products: BW16
Supplied Contents: Board(s)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - BW16-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
BW16-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards BW16-KIT
2.4G/5G WIFI MODULE + BLUETOOTH

2.4G/5G WIFI MODULE + BLUETOOTH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1366677-BW16-KIT BW16-KIT
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products