Ai-Thinker RF Transceiver Modules and Modems BW15

Description
RF TXRX MODULE BT PCB TRACE SMD
Request a Quote Datasheet
Description
RF TXRX MODULE BT PCB TRACE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 4570-BW15CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-BW15CT-ND
RF Transceiver Modules and Modems 4570-BW15CT-ND
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-BW15DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-BW15DKR-ND
RF Transceiver Modules and Modems 4570-BW15DKR-ND
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 4570-BW15TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
4570-BW15TR-ND
RF Transceiver Modules and Modems 4570-BW15TR-ND
RF TXRX MOD BT PCB TRACEIPEX SMD

RF TXRX MOD BT PCB TRACEIPEX SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370926-BW15 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370926-BW15
RF and Wireless - RF Transceiver Modules and Modems 1370926-BW15
Win Source Part Number: 1370926-BW15 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount Voltage - Supply: 3V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth Antenna Type: PCB Trace, Antenna Not Included, I-PEX Data Rate: 54Mbps Protocol: Bluetooth v4.2 Modulation: 64-QAM, BPSK, CCK Power - Output: 18dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART Current - Transmitting: 600mA

Win Source Part Number: 1370926-BW15
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
Voltage - Supply: 3V ~ 3.6V
Memory Size: 2MB Flash
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace, Antenna Not Included, I-PEX
Data Rate: 54Mbps
Protocol: Bluetooth v4.2
Modulation: 64-QAM, BPSK, CCK
Power - Output: 18dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART
Current - Transmitting: 600mA

Buy Now Datasheet
RF Transceiver Modules and Modems - BW15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BW15
RF Transceiver Modules and Modems BW15
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz PCB Trace, Antenna Not Included, I-PEX Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz PCB Trace, Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BW15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BW15
RF and Wireless - RF Transceiver Modules and Modems BW15
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 4570-BW15CT-ND 1370926-BW15 BW15 BW15
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 18 dBm 18 dBm 18 dBm 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP - 1180225-HFBR-5710LP - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details