Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
AI-THINKER
BW12-16MB -- -85DBM 18DBM CORTEX-M4 2.4GHZ - WIFI MODULES ROHS
Ai-Thinker
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
BW12-16MB
Description
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
Description
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
16460-BW12-16MB
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
16460-BW12-16MB
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Network and Communication Chips
Product Number
16460-BW12-16MB
Product Name
-85dBm 18dBm Cortex-M4 2.4GHz - WiFi Modules ROHS
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Radio module 450MHz
AS-XBEE-450MHZ-WW-UFLSMA-00
Specs
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
GPS Antennas
278062
Specs
Technology
GPS
Features
RoHS
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF8001-R2Q32-R
Specs
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
3
suppliers
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74ACT16543DL
Specs
Device Type
Transceiver
View Details