Ai-Thinker RF and Wireless - RF Transceiver Modules and Modems AI-WB2-32S

Description
Win Source Part Number: 1370896-AI-WB2-32S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 38-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, I-PEX, PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, JTAG, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370896-AI-WB2-32S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 38-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, I-PEX, PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, JTAG, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370896-AI-WB2-32S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370896-AI-WB2-32S
RF and Wireless - RF Transceiver Modules and Modems 1370896-AI-WB2-32S
Win Source Part Number: 1370896-AI-WB2-32S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 38-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, I-PEX, PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, JTAG, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA

Win Source Part Number: 1370896-AI-WB2-32S
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Ai-Thinker
Package: Strip
Product Status: Active
Frequency: 2.4GHz
Package / Case: 38-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A002A1
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 4MB Flash
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included, I-PEX, PCB Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 19dBm
Sensitivity: -98dBm
Serial Interfaces: GPIO, I²C, JTAG, PWM, SDIO, SPI, UART
Utilized IC / Part: BL602
Current - Receiving: 65mA
Current - Transmitting: 230mA ~ 260mA

Buy Now Datasheet
RF Transceiver Modules and Modems - AI-WB2-32S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
AI-WB2-32S
RF Transceiver Modules and Modems AI-WB2-32S
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, I-PEX, PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, I-PEX, PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - AI-WB2-32S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
AI-WB2-32S
RF and Wireless - RF Transceiver Modules and Modems AI-WB2-32S
RF TXRX MOD BLUETOOTH I-PEX SMD

RF TXRX MOD BLUETOOTH I-PEX SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1370896-AI-WB2-32S AI-WB2-32S AI-WB2-32S
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 19 dBm 19 dBm 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1186-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Radio Technique Direct-Sequence Spread Spectrum
View Details
2 suppliers