Ai-Thinker RF, RFID, Wireless Evaluation Boards AI-WB2-32S-KIT

Description
WIFI + BLE5.0 DEVELOPMENT BOARD,
Request a Quote Datasheet
Description
WIFI + BLE5.0 DEVELOPMENT BOARD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 4570-AI-WB2-32S-KIT-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
4570-AI-WB2-32S-KIT-ND
RF, RFID, Wireless Evaluation Boards 4570-AI-WB2-32S-KIT-ND
WIFI + BLE5.0 DEVELOPMENT BOARD,

WIFI + BLE5.0 DEVELOPMENT BOARD,

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1366680-AI-WB2-32S-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1366680-AI-WB2-32S-KIT
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1366680-AI-WB2-32S-KIT
Win Source Part Number: 1366680-AI-WB2-32S-K IT Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Fake Threat In the Open Market: 34 pct. Type: Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5 MSL Level: Not Applicable Mfr: Ai-Thinker Package: Tape & Reel (TR) Product Status: Active Frequency: 2.4GHz HTSUS: 8517.62.0090 ECCN: 5A002A1 For Use With/Related Products: Ai-WB2-32S Supplied Contents: Board(s)

Win Source Part Number: 1366680-AI-WB2-32S-KIT
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Fake Threat In the Open Market: 34 pct.
Type: Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® 5
MSL Level: Not Applicable
Mfr: Ai-Thinker
Package: Tape & Reel (TR)
Product Status: Active
Frequency: 2.4GHz
HTSUS: 8517.62.0090
ECCN: 5A002A1
For Use With/Related Products: Ai-WB2-32S
Supplied Contents: Board(s)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - AI-WB2-32S-KIT - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
AI-WB2-32S-KIT
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards AI-WB2-32S-KIT
WIFI + BLE5.0 DEVELOPMENT BOARD,

WIFI + BLE5.0 DEVELOPMENT BOARD,

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 4570-AI-WB2-32S-KIT-ND 1366680-AI-WB2-32S-KIT AI-WB2-32S-KIT
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1942923 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details